Vishay Precision Group Capacitor Polypropylene Pp Film 0.1Uf, 600V, 5%, Radial; Dielectric Type Vishay 715P10456LD3

Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.1Uf, 600V, 5%, Radial; Dielectric Type Vishay - 36M1995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 600V, 5%, Radial; Dielectric Type Vishay
36M1995
Capacitor Polypropylene Pp Film 0.1Uf, 600V, 5%, Radial; Dielectric Type Vishay 36M1995
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 600V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitor; 0.1 uF; 600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de - 70079291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 0.1 uF; 600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de
70079291
Capacitor; 0.1 uF; 600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de 70079291
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%. Applications Solid-State TV Vertical Circuits R-F Generators Pulse-Forming Networks Features Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage Furnished With 1.250" Long “Hockeysitck” Crimped Leads

Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications

  • Solid-State TV Vertical Circuits
  • R-F Generators
  • Pulse-Forming Networks
    Features
  • Conformly Coated With Flame-Retardant Epoxy Which Provides Protection From Humidity and Mechanical Damage
  • Furnished With 1.250" Long “Hockeysitck” Crimped Leads
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 36M1995 70079291
Product Name Capacitor Polypropylene Pp Film 0.1Uf, 600V, 5%, Radial; Dielectric Type Vishay Capacitor; 0.1 uF; 600 WVDC; + 5%; Hockey Crimped; 0.1; 400000 Megohms; -55 de
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details