Vishay Precision Group Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay 715P102516LD3

Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 02B1303 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay
02B1303
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay 02B1303
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:1000pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02B1303
Product Name Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details