1000pF ±20% 50000V (50kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
DISC CAPACITOR, 1000PF, 50KV, SCREW ROHS COMPLIANT: YES
715C 50KVDC 1000PF 20% N4700 743
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-715C50KTD10M5-ND | 2101588 | 92AH7038 | 715C50KTD10M5 |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Disc Capacitor, 1000Pf, 50Kv, Screw Rohs Compliant Vishay | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; N4700 | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50000 volts | 50000 volts |