Vishay Intertechnology, Inc. Single Layer Ceramic Capacitors 715C40KTT10

Description
Vishay 715C40KTT10
Request a Quote Datasheet
Description
Vishay 715C40KTT10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 2101584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101584
Single Layer Ceramic Capacitors 2101584
Vishay 715C40KTT10

Vishay 715C40KTT10

Supplier's Site
Single Layer Ceramic Capacitors - 2101583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101583
Single Layer Ceramic Capacitors 2101583
Vishay 715C40KTT10

Vishay 715C40KTT10

Supplier's Site
Ceramic Capacitors - 56-715C40KTT10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C40KTT10-ND
Ceramic Capacitors 56-715C40KTT10-ND
100pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

100pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Disc Capacitor, 100Pf, 40Kv, Screw Rohs Compliant Vishay - 92AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 100Pf, 40Kv, Screw Rohs Compliant Vishay
92AH7036
Disc Capacitor, 100Pf, 40Kv, Screw Rohs Compliant Vishay 92AH7036
DISC CAPACITOR, 100PF, 40KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 100PF, 40KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2101584 56-715C40KTT10-ND 92AH7036
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 100Pf, 40Kv, Screw Rohs Compliant Vishay
Applications Automotive General Purpose; High Voltage Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; N4700 Ceramic Composition
Operating Temperature -30 to 85 C (-22 to 185 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details