1000pF -20%, +80% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Ceramic Capacitor, Ceramic Product overview: 715C40KTD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C40KTD10 can be used for catalog matching and distributor lookup.
CAP CER 1000PF 40KV N4700 DISK
DISC CAPACITOR, 1000PF, 40KV, SCREW; Capacitance:1000pF; Voltage(DC):40kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:N4700
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2745-ND | 60-715C40KTD10 | 1849573 | 1975980 | 715C40KTD10 | 69K5607 |
| Product Name | Ceramic Capacitors | Capacitor | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Disc Capacitor, 1000Pf, 40Kv, Screw; Capacitance Vishay |
| Applications | General Purpose; High Voltage Capacitor | Automotive | Automotive | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; N4700 | Ceramic Composition; N4700 | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) | 20 (+/- %) | 20 (+/- %) | 80 (+/- %) | 20 (+/- %) | |
| WVDC | 40000 volts | 40000 volts | 40000 volts | 40000 volts |