Vishay Intertechnology, Inc. Ceramic Capacitors 715C30KTT94

Description
940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C30KTT94-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C30KTT94-ND
Ceramic Capacitors 56-715C30KTT94-ND
940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2101579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101579
Single Layer Ceramic Capacitors 2101579
Vishay 715C30KTT94

Vishay 715C30KTT94

Supplier's Site
Single Layer Ceramic Capacitors - 2101580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101580
Single Layer Ceramic Capacitors 2101580
Vishay 715C30KTT94

Vishay 715C30KTT94

Supplier's Site
Disc Capacitor, 940Pf, 30Kv, Screw Rohs Compliant Vishay - 92AH7034 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 940Pf, 30Kv, Screw Rohs Compliant Vishay
92AH7034
Disc Capacitor, 940Pf, 30Kv, Screw Rohs Compliant Vishay 92AH7034
DISC CAPACITOR, 940PF, 30KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 940PF, 30KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 715C30KTT94 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C30KTT94
Ceramic Capacitors 715C30KTT94
715C 30KVDC 940PF 20% N4700 7213

715C 30KVDC 940PF 20% N4700 7213

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-715C30KTT94-ND 2101579 92AH7034 715C30KTT94
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Disc Capacitor, 940Pf, 30Kv, Screw Rohs Compliant Vishay Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor Automotive General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; N4700 Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1206Y1K00101JKTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details