Knowles Precision Devices Ceramic Capacitors 1210J6300333JKS

Description
1210 630VDC 33NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 33NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J6300333JKSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300333JKSTR-ND
Ceramic Capacitors 1608-1210J6300333JKSTR-ND
1210 630VDC 33NF 5% C0G/NP0(1B)

1210 630VDC 33NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300333JKSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300333JKSCT-ND
Ceramic Capacitors 1608-1210J6300333JKSCT-ND
1210 630VDC 33NF 5% C0G/NP0(1B)

1210 630VDC 33NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J6300333JKSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J6300333JKSDKR-ND
Ceramic Capacitors 1608-1210J6300333JKSDKR-ND
1210 630VDC 33NF 5% C0G/NP0(1B)

1210 630VDC 33NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J6300333JKSTR-ND 1608-1210J6300333JKSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers