400pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
DISC CAPACITOR, 400PF, 30KV, SCREW ROHS COMPLIANT: YES
715C 30KVDC 400PF 20% N4700 Z.71
Capacitors - Ceramic Capacitors
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-715C30KTT40-ND | 92AH7033 | 715C30KTT40 | 715C30KTT40 |
| Product Name | Ceramic Capacitors | Disc Capacitor, 400Pf, 30Kv, Screw Rohs Compliant Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 30000 volts | 30000 volts | 30000 volts |