Vishay Intertechnology, Inc. Ceramic Capacitors 715C30KTD27

Description
2700pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2700pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-715C30KTD27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-715C30KTD27-ND
Ceramic Capacitors 56-715C30KTD27-ND
2700pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

2700pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Disc Capacitor, 2700Pf, 30Kv, Screw Rohs Compliant Vishay - 92AH7032 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2700Pf, 30Kv, Screw Rohs Compliant Vishay
92AH7032
Disc Capacitor, 2700Pf, 30Kv, Screw Rohs Compliant Vishay 92AH7032
DISC CAPACITOR, 2700PF, 30KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 2700PF, 30KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-715C30KTD27-ND 92AH7032
Product Name Ceramic Capacitors Disc Capacitor, 2700Pf, 30Kv, Screw Rohs Compliant Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers