Vishay Intertechnology, Inc. Ceramic Capacitors 715C30DKT5

Description
2000pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 715C30DKT5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C30DKT5-ND
Ceramic Capacitors 715C30DKT5-ND
2000pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

2000pF -20%, +80% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C30DKT5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C30DKT5
Ceramic Capacitors 715C30DKT5
CAP CER 2000PF 30KV N4700 DISK

CAP CER 2000PF 30KV N4700 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 715C30DKT5-ND 715C30DKT5
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details