Vishay Intertechnology, Inc. 0.0033uF 30000V Capacitor 715C30DKD33

Description
Cap Ceramic Single 0.0033uF 30000V Y5U -20% to 80% (54.1 X 30mm) 85°C Product overview: 715C30DKD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 30000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 30000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0033uF 30000V Y5U -20% to 80% (54.1 X 30mm) 85°C Product overview: 715C30DKD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 30000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 30000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0033uF 30000V Capacitor
60-715C30DKD33
0.0033uF 30000V Capacitor 60-715C30DKD33
Cap Ceramic Single 0.0033uF 30000V Y5U -20% to 80% (54.1 X 30mm) 85°C Product overview: 715C30DKD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 30000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 30000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD33 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0033uF 30000V Y5U -20% to 80% (54.1 X 30mm) 85°C Product overview: 715C30DKD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 30000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 30000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 2101574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101574
Single Layer Ceramic Capacitors 2101574
Vishay 715C30DKD33

Vishay 715C30DKD33

Supplier's Site
Single Layer Ceramic Capacitors - 2101573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2101573
Single Layer Ceramic Capacitors 2101573
Vishay 715C30DKD33

Vishay 715C30DKD33

Supplier's Site
Ceramic Capacitors - 715C30DKD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C30DKD33-ND
Ceramic Capacitors 715C30DKD33-ND
3300pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

3300pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C30DKD33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C30DKD33
Ceramic Capacitors 715C30DKD33
CAP CER 3300PF 30KV Y5U DISK

CAP CER 3300PF 30KV Y5U DISK

Supplier's Site Datasheet
Disc Capacitor, 3300Pf, 30Kv, Screw Rohs Compliant Vishay - 92AH7031 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 3300Pf, 30Kv, Screw Rohs Compliant Vishay
92AH7031
Disc Capacitor, 3300Pf, 30Kv, Screw Rohs Compliant Vishay 92AH7031
DISC CAPACITOR, 3300PF, 30KV, SCREW ROHS COMPLIANT: YES

DISC CAPACITOR, 3300PF, 30KV, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-715C30DKD33 2101574 715C30DKD33-ND 715C30DKD33 92AH7031
Product Name 0.0033uF 30000V Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 3300Pf, 30Kv, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Requires Holder
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1210J2K50270JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details