2500pF -20%, +80% 30000V (30kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Ceramic Capacitor, Ceramic, Product overview: 715C30DKD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C30DKD25 can be used for catalog matching and distributor lookup.
CAP CER 2500PF 30KV Y5U DISK
CAP, DISC, Y5U, 2500PF, 30KV, SCREW; Capacitance:2500pF; Voltage(DC):30kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Product Range:715C Series; Series Name:715C RoHS Compliant: Yes
CAP CER 2500PF 30KV DISK
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1975984 | BC5490-ND | 60-715C30DKD25 | 715C30DKD25 | 69K5596 | 886-715C30DKD25 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor | Ceramic Capacitors | Cap, Disc, Y5U, 2500Pf, 30Kv, Screw; Capacitance Vishay | CAP CER 2500PF 30KV DISK |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 20 (+/- %) |