Vishay Intertechnology, Inc. Ceramic Capacitors 715C20DKD10

Description
1000pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1000pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 715C20DKD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
715C20DKD10-ND
Ceramic Capacitors 715C20DKD10-ND
1000pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

1000pF -20%, +80% 20000V (20kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - 715C20DKD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
715C20DKD10
Ceramic Capacitors 715C20DKD10
CAP CER 1000PF 20KV Y5U DISK

CAP CER 1000PF 20KV Y5U DISK

Supplier's Site Datasheet
715C 20Kvdc 1000Pf -20%+80% Y5U 7183 E4 Vishay - 69K5590 - Newark, An Avnet Company
Chicago, IL, United States
715C 20Kvdc 1000Pf -20%+80% Y5U 7183 E4 Vishay
69K5590
715C 20Kvdc 1000Pf -20%+80% Y5U 7183 E4 Vishay 69K5590
715C 20KVDC 1000PF -20%+80% Y5U 7183 E4

715C 20KVDC 1000PF -20%+80% Y5U 7183 E4

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 715C20DKD10-ND 715C20DKD10 69K5590
Product Name Ceramic Capacitors Ceramic Capacitors 715C 20Kvdc 1000Pf -20%+80% Y5U 7183 E4 Vishay
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details