715C 15KVDC 5300PF 20% N4700 760
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1896-715C15KTD53M5-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |