Vishay Precision Group Ceramic Capacitors 715C10KTD50

Description
715C 10KVDC 5000PF 20% N4700 711
Request a Quote Datasheet
Description
715C 10KVDC 5000PF 20% N4700 711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-715C10KTD50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-715C10KTD50-ND
Ceramic Capacitors 1896-715C10KTD50-ND
715C 10KVDC 5000PF 20% N4700 711

715C 10KVDC 5000PF 20% N4700 711

Buy Now Datasheet
715C 10Kvdc 5000Pf ±20% N4700 7111 E4 Vishay - 27T3496 - Newark, An Avnet Company
Chicago, IL, United States
715C 10Kvdc 5000Pf ±20% N4700 7111 E4 Vishay
27T3496
715C 10Kvdc 5000Pf ±20% N4700 7111 E4 Vishay 27T3496
715C 10KVDC 5000PF ±20% N4700 7111 E4

715C 10KVDC 5000PF ±20% N4700 7111 E4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1896-715C10KTD50-ND 27T3496
Product Name Ceramic Capacitors 715C 10Kvdc 5000Pf ±20% N4700 7111 E4 Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1206J5000822JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details