Ceramic Capacitor, Ceramic, Product overview: 715C10DKS20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C10DKS20 can be used for catalog matching and distributor lookup.
0.02µF -20%, +80% 10000V (10kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
CAP CER 0.02UF 10KV Y5U DISK
CAP, CERAMIC DISC, 0.02UF, 10V, SCREW; Capacitance:20000pF;
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1849574 | 60-715C10DKS20 | BC5486-ND | 715C10DKS20 | 69K5583 |
| Product Name | Single Layer Ceramic Capacitors | Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Ceramic Disc, 0.02Uf, 10V, Screw; Capacitance Vishay |
| Applications | Automotive | General Purpose; High Voltage Capacitor | General Purpose | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | Requires Holder | Screw | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |