Diode Switching 400V 35A 3-Pin(3+Tab) TO-218 Tube Product overview: 70CRU04PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-70CRU04PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075966-70CRU04PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.32V @ 35A
Reverse Recovery Time (trr): 72ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-218
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-70CRU04PBF | 075966-70CRU04PBF |
| Product Name | 400V 35A Diode and Rectifier | Diodes, Rectifiers - Arrays - 70CRU04PBF |
| Package | Rail/Tube | TO-218 |
| RoHS Compliant | RoHS | |
| IO | 35 amps | |
| Diode Type | Standard |