Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 6TQ035SPBF 6TQ035SPBF

Description
Manufacturer: Vishay Win Source Part Number: 1129709-6TQ035SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1129709-6TQ035SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 6TQ035SPBF - 1129709-6TQ035SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6TQ035SPBF
1129709-6TQ035SPBF
Diodes, Rectifiers - Single - 6TQ035SPBF 1129709-6TQ035SPBF
Manufacturer: Vishay Win Source Part Number: 1129709-6TQ035SPBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1129709-6TQ035SPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 35V 6A Diode and Rectifier - 280-6TQ035SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 6A Diode and Rectifier
280-6TQ035SPBF
Schottky 35V 6A Diode and Rectifier 280-6TQ035SPBF
Diode Schottky 35V 6A 3-Pin(2+Tab) D2PAK Tube Product overview: 6TQ035SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035SPBF can be used for catalog matching and distributor lookup.

Diode Schottky 35V 6A 3-Pin(2+Tab) D2PAK Tube Product overview: 6TQ035SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035SPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1129709-6TQ035SPBF 280-6TQ035SPBF
Product Name Diodes, Rectifiers - Single - 6TQ035SPBF Schottky 35V 6A Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers