Vishay Intertechnology, Inc. Schottky 35V 6A Diode and Rectifier 6TQ035PBF

Description
Diode Schottky 35V 6A 2-Pin(2+Tab) TO-220AC Product overview: 6TQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 35V 6A 2-Pin(2+Tab) TO-220AC Product overview: 6TQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 6A Diode and Rectifier - 280-6TQ035PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 6A Diode and Rectifier
280-6TQ035PBF
Schottky 35V 6A Diode and Rectifier 280-6TQ035PBF
Diode Schottky 35V 6A 2-Pin(2+Tab) TO-220AC Product overview: 6TQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035PBF can be used for catalog matching and distributor lookup.

Diode Schottky 35V 6A 2-Pin(2+Tab) TO-220AC Product overview: 6TQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 6TQ035PBF - 1129708-6TQ035PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6TQ035PBF
1129708-6TQ035PBF
Diodes, Rectifiers - Single - 6TQ035PBF 1129708-6TQ035PBF
Manufacturer: Vishay Win Source Part Number: 1129708-6TQ035PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1129708-6TQ035PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-6TQ035PBF 1129708-6TQ035PBF
Product Name Schottky 35V 6A Diode and Rectifier Diodes, Rectifiers - Single - 6TQ035PBF
Package TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
RFFETs - BAR6402ELE6327XTMA1 - 912785-BAR6402ELE6327XTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode PIN - Single 150V 100 mA 250 mW PG-TSLP-2-19
Package PG-TSLP-2-19
View Details
6 suppliers