Vishay Precision Group Capacitor Polyester Film 0.25Uf, 600V, 10%, Radial; Dielectric Type Vishay 6PSP25

Description
CAPACITOR POLYESTER FILM 0.25UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.25UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.25Uf, 600V, 10%, Radial; Dielectric Type Vishay - 99F8584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.25Uf, 600V, 10%, Radial; Dielectric Type Vishay
99F8584
Capacitor Polyester Film 0.25Uf, 600V, 10%, Radial; Dielectric Type Vishay 99F8584
CAPACITOR POLYESTER FILM 0.25UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.25UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F8584
Product Name Capacitor Polyester Film 0.25Uf, 600V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PPA102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details