The 6N139-X009T is a surface-mount high-speed optocoupler with a photodiode Darlington output in an SMD-8 package, option 9, featuring a 7.62 mm pitch and a creepage distance of 8 mm. It provides 5300 V RMS isolation, supports a current transfer ratio of 500 % minimum at 1.6 mA LED current, and offers 500 V/μs common mode transient immunity. The device is certified to UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5), operates from -55 °C to +100 °C, and complies with RoHS standards.
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD T/R Product overview: 6N139-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N139-X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 60 milliamps |