Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output 6N139-X009

Description
Win Source Part Number: 1039862-6N139-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Turn On / Turn Off Time (Typ): 600ns, 1.5µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 6N139#500; 6N139-X017T; 6N136-X007T; SFH6136-X009T; 6N137S-TA1; LTV-3150-L-S; LTV-3150S6N139X009; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N139
Request a Quote Datasheet
Description
Win Source Part Number: 1039862-6N139-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Turn On / Turn Off Time (Typ): 600ns, 1.5µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 6N139#500; 6N139-X017T; 6N136-X007T; SFH6136-X009T; 6N137S-TA1; LTV-3150-L-S; LTV-3150S6N139X009; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1039862-6N139-X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1039862-6N139-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output 1039862-6N139-X009
Win Source Part Number: 1039862-6N139-X009 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Voltage - Output (Max): 18V Turn On / Turn Off Time (Typ): 600ns, 1.5µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): 6N139#500; 6N139-X017T; 6N136-X007T; SFH6136-X009T; 6N137S-TA1; LTV-3150-L-S; LTV-3150S6N139X009; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N139

Win Source Part Number: 1039862-6N139-X009
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% @ 1.6mA
Voltage - Output (Max): 18V
Turn On / Turn Off Time (Typ): 600ns, 1.5µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): 6N139#500; 6N139-X017T; 6N136-X007T; SFH6136-X009T; 6N137S-TA1; LTV-3150-L-S; LTV-3150S6N139X009;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: 6N139

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039862-6N139-X009
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers