Vishay Intertechnology, Inc. Optoisolators - Logic Output - 6N137A 6N137A

Description
Manufacturer: Vishay Win Source Part Number: 1006831-6N137A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 27ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006831-6N137A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 27ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137A - 1006831-6N137A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137A
1006831-6N137A
Optoisolators - Logic Output - 6N137A 1006831-6N137A
Manufacturer: Vishay Win Source Part Number: 1006831-6N137A Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10MBd Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 27ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006831-6N137A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 10MBd
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 27ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1006831-6N137A
Product Name Optoisolators - Logic Output - 6N137A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details