Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 6N136-X009T 6N136-X009T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129667-6N136-X009T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): HCPL-4504-500E; HCPL-J454-500E; HCPL-4504#500; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129667-6N136-X009T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): HCPL-4504-500E; HCPL-J454-500E; HCPL-4504#500; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N136-X009T - 1129667-6N136-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136-X009T
1129667-6N136-X009T
Optoisolators - Transistor, Photovoltaic Output - 6N136-X009T 1129667-6N136-X009T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129667-6N136-X009T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): HCPL-4504-500E; HCPL-J454-500E; HCPL-4504#500; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1129667-6N136-X009T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 200ns, 200ns
Family Name: 6N136
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 15V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Alternative Parts (Cross-Reference): HCPL-4504-500E; HCPL-J454-500E; HCPL-4504#500;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1129667-6N136-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N136-X009T
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23f
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details