Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 6N136-X007T 6N136-X007T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764582-6N136-X007T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): 6N135#520; 6N135#300; 6N135-320E; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764582-6N136-X007T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): 6N135#520; 6N135#300; 6N135-320E; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N136-X007T - 764582-6N136-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136-X007T
764582-6N136-X007T
Optoisolators - Transistor, Photovoltaic Output - 6N136-X007T 764582-6N136-X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764582-6N136-X007T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: 6N136 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 15V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): 6N135#520; 6N135#300; 6N135-320E; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 764582-6N136-X007T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 200ns, 200ns
Family Name: 6N136
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 15V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Alternative Parts (Cross-Reference): 6N135#520; 6N135#300; 6N135-320E;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 764582-6N136-X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N136-X007T
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers