Vishay Intertechnology, Inc. Hard To Find - 6N136-X007 6N136-X007

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129666-6N136-X007 Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 6N136 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 200ns Voltage - Forward (Vf): 1.33V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129666-6N136-X007 Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 6N136 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 200ns Voltage - Forward (Vf): 1.33V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 6N136-X007 - 1129666-6N136-X007 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6N136-X007
1129666-6N136-X007
Hard To Find - 6N136-X007 1129666-6N136-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1129666-6N136-X007 Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 6N136 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 200ns Voltage - Forward (Vf): 1.33V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1129666-6N136-X007
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 15V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 6N136
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 200ns
Voltage - Forward (Vf): 1.33V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129666-6N136-X007
Product Name Hard To Find - 6N136-X007
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details