Vishay Precision Group Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay 6N135

Description
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes
Description
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 5.3kV, DIP-8 (part number 99AC7215) is a single-channel device designed for high-speed applications. It features an isolation voltage of 5.3kV and a minimum current transfer ratio (CTR) of 7% at a forward current of 16 mA. The device is compatible with TTL and CMOS logic levels, making it suitable for a variety of digital and analog applications, including feedback elements in switched-mode power supplies and high-voltage insulation. This optocoupler is housed in an 8-pin DIP package and is UL Recognized for safety, with a rating of 3750 Vrms for 1 minute per UL1577. It is also RoHS compliant, ensuring it meets environmental standards. The open collector output configuration allows for easy integration into existing circuits. Overall, this optocoupler is a reliable choice for engineers seeking efficient signal isolation in their designs.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 5.3kV, DIP-8 (part number 99AC7215) is a single-channel device designed for high-speed applications. It features an isolation voltage of 5.3kV and a minimum current transfer ratio (CTR) of 7% at a forward current of 16 mA. The device is compatible with TTL and CMOS logic levels, making it suitable for a variety of digital and analog applications, including feedback elements in switched-mode power supplies and high-voltage insulation. This optocoupler is housed in an 8-pin DIP package and is UL Recognized for safety, with a rating of 3750 Vrms for 1 minute per UL1577. It is also RoHS compliant, ensuring it meets environmental standards. The open collector output configuration allows for easy integration into existing circuits. Overall, this optocoupler is a reliable choice for engineers seeking efficient signal isolation in their designs.

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay - 99AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay
99AC7215
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay 99AC7215
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N135
High Speed Optocouplers 6N135
High Speed Optocouplers HS Phototransistor

High Speed Optocouplers HS Phototransistor

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 99AC7215 6N135
Product Name Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay High Speed Optocouplers
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8055AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 1213894 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details