The 1150385-695D686X0006
CAP TANT 68UF 20% 6V 2414 Product overview: 695D686X0006F2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D686X0006F2T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150385-695D686X0006
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 695D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.085" (2.16mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 6 V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: F
Package / Case: 2414 (6034 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.135" W (6.00mm x 3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
68µF Conformal Coated Tantalum Capacitors 6V 2414 (6034 Metric) 900mOhm
CAP TANT 68UF 20% 6V 2414
CAP TANT 68UF 20% 6V 2414
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-695D686X0006F2T | 1150385-695D686X0006F2T | 695D686X0006F2T-ND | 695D686X0006F2T | 695D686X0006F2T |
| Product Name | 68UF 6V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| WVDC | 6 volts | 6 volts | 6 volts |