Vishay Intertechnology, Inc. Tantalum Capacitors 695D476X9015G2T

Description
47µF Conformal Coated Tantalum Capacitors 15V 3010 (7625 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 15V 3010 (7625 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D476X9015G2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D476X9015G2T-ND
Tantalum Capacitors 695D476X9015G2T-ND
47µF Conformal Coated Tantalum Capacitors 15V 3010 (7625 Metric) 800mOhm

47µF Conformal Coated Tantalum Capacitors 15V 3010 (7625 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 695D476X9015G2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D476X9015G2T
Tantalum Capacitors 695D476X9015G2T
CAP TANT 47UF 10% 15V 3010

CAP TANT 47UF 10% 15V 3010

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 695D476X9015G2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D476X9015G2T
Capacitors - Tantalum Capacitors 695D476X9015G2T
CAP TANT 47UF 10% 15V 3010

CAP TANT 47UF 10% 15V 3010

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D476X9015G2T-ND 695D476X9015G2T 695D476X9015G2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details