Vishay Intertechnology, Inc. Tantalum Capacitors 695D474X9050D2T

Description
0.47µF Conformal Coated Tantalum Capacitors 50V 1810 (4724 Metric) 9Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V 1810 (4724 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D474X9050D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D474X9050D2T-ND
Tantalum Capacitors 695D474X9050D2T-ND
0.47µF Conformal Coated Tantalum Capacitors 50V 1810 (4724 Metric) 9Ohm

0.47µF Conformal Coated Tantalum Capacitors 50V 1810 (4724 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - 695D474X9050D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D474X9050D2T
Tantalum Capacitors 695D474X9050D2T
CAP TANT 0.47UF 10% 50V 1810

CAP TANT 0.47UF 10% 50V 1810

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 695D474X9050D2T-ND 695D474X9050D2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers