Vishay Precision Group Tantalum Capacitors 695D226X0020G2T

Description
22µF Conformal Coated Tantalum Capacitors 20V 3010 (7625 Metric) 900mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 3010 (7625 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D226X0020G2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D226X0020G2T-ND
Tantalum Capacitors 695D226X0020G2T-ND
22µF Conformal Coated Tantalum Capacitors 20V 3010 (7625 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 20V 3010 (7625 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D226X0020G2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D226X0020G2T
Capacitors - Tantalum Capacitors 695D226X0020G2T
CAP TANT 22UF 20% 20V 3010

CAP TANT 22UF 20% 20V 3010

Supplier's Site
Tantalum Capacitors - 695D226X0020G2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D226X0020G2T
Tantalum Capacitors 695D226X0020G2T
CAP TANT 22UF 20% 20V 3010

CAP TANT 22UF 20% 20V 3010

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay - 08J0196 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay
08J0196
Tantalum Capacitor, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay 08J0196
TANTALUM CAPACITOR, 22UF, 20V, 0.9 OHM, 0.2, SMD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:3010 [7625 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:G; Failure Rate:-; Ripple Current:370mARoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 20V, 0.9 OHM, 0.2, SMD; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:3010 [7625 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:G; Failure Rate:-; Ripple Current:370mARoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay - 08J0203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay
08J0203
Capacitor Tant, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay 08J0203
CAPACITOR TANT, 22UF, 20V, 0.9 OHM, 0.2, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 20V, 0.9 OHM, 0.2, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 695D226X0020G2T-ND 695D226X0020G2T 695D226X0020G2T 08J0196 08J0203
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 22Uf, 20V, 0.9 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details