2.2µF Conformal Coated Tantalum Capacitors 15V 1305 (3413 Metric) 12Ohm
CAP TANT 2.2UF 20% 15V 1305
CAP TANT 2.2UF 20% 15V 1305
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 695D225X0015A2T-ND | 695D225X0015A2T | 695D225X0015A2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |