The 695D224X0035A2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 OºF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20%. It is moisture sensitivity level 2a and is compatible with various pad layouts, including those specified in MIL-PRF-55365/4. The part is available with 100% tin terminations and can be supplied on 7" or 13" reels for ease of handling in automated assembly processes. The dimensions of the capacitor are consistent with standard case codes, ensuring compatibility with existing designs. This product is suitable for applications requiring reliable performance in demanding environments.
0.22µF Conformal Coated Tantalum Capacitors 35V 1305 (3413 Metric) 20Ohm
CAP TANT 0.22UF 20% 35V 1305
CAP TANT 0.22UF 20% 35V 1305
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 695D224X0035A2T-ND | 695D224X0035A2T | 695D224X0035A2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |