Vishay Intertechnology, Inc. Tantalum Capacitors 695D156X9020F2T

Description
15µF Conformal Coated Tantalum Capacitors 20V 2414 (6034 Metric) 1.5Ohm
Request a Quote
Description
15µF Conformal Coated Tantalum Capacitors 20V 2414 (6034 Metric) 1.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 695D156X9020F2T is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in compact sizes. It has a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 20 VDC at +85 °C. The operating temperature range extends from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features a moisture sensitivity level of 2a and is available with 100% tin terminations, ensuring compatibility with various soldering processes. The device is packaged in tape and reel format, suitable for automated assembly. Its dimensions are compliant with standard case codes, making it easy to integrate into existing designs. Engineers should consider this capacitor for applications that demand stable electrical characteristics and robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 695D156X9020F2T is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in compact sizes. It has a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 20 VDC at +85 °C. The operating temperature range extends from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features a moisture sensitivity level of 2a and is available with 100% tin terminations, ensuring compatibility with various soldering processes. The device is packaged in tape and reel format, suitable for automated assembly. Its dimensions are compliant with standard case codes, making it easy to integrate into existing designs. Engineers should consider this capacitor for applications that demand stable electrical characteristics and robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D156X9020F2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D156X9020F2T-ND
Tantalum Capacitors 695D156X9020F2T-ND
15µF Conformal Coated Tantalum Capacitors 20V 2414 (6034 Metric) 1.5Ohm

15µF Conformal Coated Tantalum Capacitors 20V 2414 (6034 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D156X9020F2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D156X9020F2T
Capacitors - Tantalum Capacitors 695D156X9020F2T
CAP TANT 15UF 10% 20V 2414

CAP TANT 15UF 10% 20V 2414

Supplier's Site
Tantalum Capacitors - 695D156X9020F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D156X9020F2T
Tantalum Capacitors 695D156X9020F2T
CAP TANT 15UF 10% 20V 2414

CAP TANT 15UF 10% 20V 2414

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D156X9020F2T-ND 695D156X9020F2T 695D156X9020F2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers