Vishay Intertechnology, Inc. 15UF 15V Capacitor 695D156X0015E2T

Description
CAP TANT 15UF 20% 15V 2410 Product overview: 695D156X0015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X0015E2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 15UF 20% 15V 2410 Product overview: 695D156X0015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X0015E2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15UF 15V Capacitor
59-695D156X0015E2T
15UF 15V Capacitor 59-695D156X0015E2T
CAP TANT 15UF 20% 15V 2410 Product overview: 695D156X0015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X0015E2T can be used for catalog matching and distributor lookup.

CAP TANT 15UF 20% 15V 2410 Product overview: 695D156X0015E2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 15V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 15V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D156X0015E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1174460-695D156X0015E2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1174460-695D156X0015E2T
Capacitors - Tantalum Capacitors 1174460-695D156X0015E2T
Win Source Part Number: 1174460-695D156X0015 E2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 695D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.065" (1.65mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 15 V ESR (Equivalent Series Resistance): 2.3Ohm Manufacturer Size Code: E Package / Case: 2410 (6024 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.095" W (6.00mm x 2.41mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-695D156X0015E2TD KR,718-695D156X0015E 2TTR,695D156X0015E2T -ND,718-695D156X0015 E2TCT

Win Source Part Number: 1174460-695D156X0015E2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 695D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.065" (1.65mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 15 V
ESR (Equivalent Series Resistance): 2.3Ohm
Manufacturer Size Code: E
Package / Case: 2410 (6024 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.095" W (6.00mm x 2.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-695D156X0015E2TDKR,718-695D156X0015E2TTR,695D156X0015E2T-ND,718-695D156X0015E2TCT

Buy Now Datasheet
Tantalum Capacitors - 718-695D156X0015E2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-695D156X0015E2TDKR-ND
Tantalum Capacitors 718-695D156X0015E2TDKR-ND
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-695D156X0015E2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-695D156X0015E2TTR-ND
Tantalum Capacitors 718-695D156X0015E2TTR-ND
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-695D156X0015E2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-695D156X0015E2TCT-ND
Tantalum Capacitors 718-695D156X0015E2TCT-ND
15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

15µF Conformal Coated Tantalum Capacitors 15V 2410 (6024 Metric) 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D156X0015E2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D156X0015E2T
Capacitors - Tantalum Capacitors 695D156X0015E2T
CAP TANT 15UF 20% 15V 2410

CAP TANT 15UF 20% 15V 2410

Supplier's Site
Tantalum Capacitors - 695D156X0015E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D156X0015E2T
Tantalum Capacitors 695D156X0015E2T
CAP TANT 15UF 20% 15V 2410

CAP TANT 15UF 20% 15V 2410

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-695D156X0015E2T 1174460-695D156X0015E2T 718-695D156X0015E2TDKR-ND 718-695D156X0015E2TTR-ND 695D156X0015E2T 695D156X0015E2T
Product Name 15UF 15V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
WVDC 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details