Vishay Intertechnology, Inc. Tantalum Capacitors 695D155X0015A2T

Description
1.5µF Conformal Coated Tantalum Capacitors 15V 1305 (3413 Metric) 14Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 15V 1305 (3413 Metric) 14Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D155X0015A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D155X0015A2T-ND
Tantalum Capacitors 695D155X0015A2T-ND
1.5µF Conformal Coated Tantalum Capacitors 15V 1305 (3413 Metric) 14Ohm

1.5µF Conformal Coated Tantalum Capacitors 15V 1305 (3413 Metric) 14Ohm

Buy Now Datasheet
Tantalum Capacitors - 695D155X0015A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D155X0015A2T
Tantalum Capacitors 695D155X0015A2T
CAP TANT 1.5UF 20% 15V 1305

CAP TANT 1.5UF 20% 15V 1305

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 695D155X0015A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D155X0015A2T
Capacitors - Tantalum Capacitors 695D155X0015A2T
CAP TANT 1.5UF 20% 15V 1305

CAP TANT 1.5UF 20% 15V 1305

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D155X0015A2T-ND 695D155X0015A2T 695D155X0015A2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers