Vishay Intertechnology, Inc. Tantalum Capacitors 695D106X0025F4T

Description
10µF Conformal Coated Tantalum Capacitors 25V 2414 (6034 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2414 (6034 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D106X0025F4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D106X0025F4T-ND
Tantalum Capacitors 695D106X0025F4T-ND
10µF Conformal Coated Tantalum Capacitors 25V 2414 (6034 Metric) 1.8Ohm

10µF Conformal Coated Tantalum Capacitors 25V 2414 (6034 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D106X0025F4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D106X0025F4T
Capacitors - Tantalum Capacitors 695D106X0025F4T
CAP TANT 10UF 20% 25V 2414

CAP TANT 10UF 20% 25V 2414

Supplier's Site
Tantalum Capacitors - 695D106X0025F4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D106X0025F4T
Tantalum Capacitors 695D106X0025F4T
CAP TANT 10UF 20% 25V 2414

CAP TANT 10UF 20% 25V 2414

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D106X0025F4T-ND 695D106X0025F4T 695D106X0025F4T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details