Vishay Intertechnology, Inc. Tantalum Capacitors 695D106X0015D2W

Description
10µF Conformal Coated Tantalum Capacitors 15V 1810 (4724 Metric) 2.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 15V 1810 (4724 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D106X0015D2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D106X0015D2W-ND
Tantalum Capacitors 695D106X0015D2W-ND
10µF Conformal Coated Tantalum Capacitors 15V 1810 (4724 Metric) 2.5Ohm

10µF Conformal Coated Tantalum Capacitors 15V 1810 (4724 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 695D106X0015D2W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D106X0015D2W
Tantalum Capacitors 695D106X0015D2W
CAP TANT 10UF 20% 15V 1810

CAP TANT 10UF 20% 15V 1810

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 695D106X0015D2W-ND 695D106X0015D2W
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers