Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D477M025DM3DE3

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 160mOhm @ 20Hz
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 160mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D477M025DM3DE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D477M025DM3DE3-ND
Aluminum Electrolytic Capacitors 678D477M025DM3DE3-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 160mOhm @ 20Hz

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 160mOhm @ 20Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D477M025DM3DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D477M025DM3DE3
Capacitors - Aluminum Electrolytic Capacitors 678D477M025DM3DE3
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elec 470Uf, 25V, 20%, Radial; Capacitance Vishay - 70M8249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 25V, 20%, Radial; Capacitance Vishay
70M8249
Capacitor Alum Elec 470Uf, 25V, 20%, Radial; Capacitance Vishay 70M8249
CAPACITOR ALUM ELEC 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:0.16ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:0.16ohm RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF - 70079633 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF
70079633
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF 70079633
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF

CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 678D477M025DM3DE3-ND 678D477M025DM3DE3 70M8249 70079633
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 470Uf, 25V, 20%, Radial; Capacitance Vishay CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: DM, 25WVDC, 470UF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers