Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D477M025DG4D

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D477M025DG4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D477M025DG4D-ND
Aluminum Electrolytic Capacitors 678D477M025DG4D-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can

470µF 25V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D477M025DG4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D477M025DG4D
Capacitors - Aluminum Electrolytic Capacitors 678D477M025DG4D
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
470Uf 25V 12.5X20 105 Rad Vishay - 66C9665 - Newark, An Avnet Company
Chicago, IL, United States
470Uf 25V 12.5X20 105 Rad Vishay
66C9665
470Uf 25V 12.5X20 105 Rad Vishay 66C9665
470uF 25V 12.5x20 105 Rad

470uF 25V 12.5x20 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 678D477M025DG4D-ND 678D477M025DG4D 66C9665
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470Uf 25V 12.5X20 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details