Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D476M063CD3D

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D476M063CD3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D476M063CD3D-ND
Aluminum Electrolytic Capacitors 678D476M063CD3D-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1Ohm @ 20Hz 3000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1Ohm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Radial; Capacitance Vishay - 90F7562 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Radial; Capacitance Vishay
90F7562
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Radial; Capacitance Vishay 90F7562
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:1ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:1ohmRoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D476M063CD3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D476M063CD3D
Capacitors - Aluminum Electrolytic Capacitors 678D476M063CD3D
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D476M063CD3D-ND 90F7562 678D476M063CD3D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details