Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D476M050CC3D

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.25Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.25Ohm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D476M050CC3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D476M050CC3D-ND
Aluminum Electrolytic Capacitors 678D476M050CC3D-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.25Ohm @ 20Hz 3000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.25Ohm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D476M050CC3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D476M050CC3D
Capacitors - Aluminum Electrolytic Capacitors 678D476M050CC3D
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 678D476M050CC3D-ND 678D476M050CC3D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details