Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D337M025DG3DE3

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D337M025DG3DE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D337M025DG3DE3-ND
Aluminum Electrolytic Capacitors 678D337M025DG3DE3-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 20Hz

Buy Now Datasheet
Capacitor Alum Elec 330Uf, 25V, 20%, Radial; Capacitance Vishay - 70M8248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 25V, 20%, Radial; Capacitance Vishay
70M8248
Capacitor Alum Elec 330Uf, 25V, 20%, Radial; Capacitance Vishay 70M8248
CAPACITOR ALUM ELEC 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D337M025DG3DE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
678D337M025DG3DE3
Capacitors - Aluminum Electrolytic Capacitors 678D337M025DG3DE3
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D337M025DG3DE3-ND 70M8248 678D337M025DG3DE3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 330Uf, 25V, 20%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details