Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D127M025CC4D

Description
120µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D127M025CC4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D127M025CC4D-ND
Aluminum Electrolytic Capacitors 678D127M025CC4D-ND
120µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

120µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 678D127M025CC4D - 766192-678D127M025CC4D - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 678D127M025CC4D
766192-678D127M025CC4D
Aluminum Capacitors - 678D127M025CC4D 766192-678D127M025CC4D
Manufacturer: Vishay Sprague Win Source Part Number: 766192-678D127M025CC 4D Series: 678D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: General Capacitance: 120μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Height - Seated (Maximum): 0.563" (14.30mm) Country of Origin: United States of America Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 766192-678D127M025CC4D
Series: 678D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 25V
Applications: General
Capacitance: 120μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Height - Seated (Maximum): 0.563" (14.30mm)
Country of Origin: United States of America
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120uF Capacitor
58-678D127M025CC4D
120uF Capacitor 58-678D127M025CC4D
Aluminum Electrolytic Capacitors - Leaded 120uF 25volts 20% Product overview: 678D127M025CC4D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D127M025CC4D can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 120uF 25volts 20% Product overview: 678D127M025CC4D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D127M025CC4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D127M025CC4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D127M025CC4D
Capacitors - Aluminum Electrolytic Capacitors 678D127M025CC4D
CAP ALUM 120UF 20% 25V RADIAL

CAP ALUM 120UF 20% 25V RADIAL

Supplier's Site
120Uf 25V 10X13 105 Rad Vishay - 70M8246 - Newark, An Avnet Company
Chicago, IL, United States
120Uf 25V 10X13 105 Rad Vishay
70M8246
120Uf 25V 10X13 105 Rad Vishay 70M8246
120uF 25V 10x13 105 Rad

120uF 25V 10x13 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 678D127M025CC4D-ND 766192-678D127M025CC4D 58-678D127M025CC4D 678D127M025CC4D 70M8246
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 678D127M025CC4D 120uF Capacitor Capacitors - Aluminum Electrolytic Capacitors 120Uf 25V 10X13 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers