Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D108M016DM5D

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 20Hz
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D108M016DM5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D108M016DM5D-ND
Aluminum Electrolytic Capacitors 678D108M016DM5D-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 20Hz

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 20Hz

Buy Now Datasheet
1000Uf 16V 12.5X26.5 105 Rad Vishay - 66C9611 - Newark, An Avnet Company
Chicago, IL, United States
1000Uf 16V 12.5X26.5 105 Rad Vishay
66C9611
1000Uf 16V 12.5X26.5 105 Rad Vishay 66C9611
1000uF 16V 12.5x26.5 105 Rad

1000uF 16V 12.5x26.5 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D108M016DM5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D108M016DM5D
Capacitors - Aluminum Electrolytic Capacitors 678D108M016DM5D
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D108M016DM5D-ND 66C9611 678D108M016DM5D
Product Name Aluminum Electrolytic Capacitors 1000Uf 16V 12.5X26.5 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details