Vishay Precision Group Aluminum Electrolytic Capacitors 678D107M040CD3DE3

Description
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 580mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 580mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D107M040CD3DE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D107M040CD3DE3-ND
Aluminum Electrolytic Capacitors 678D107M040CD3DE3-ND
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 580mOhm @ 20Hz 3000 Hrs @ 105°C

100µF 40V Aluminum Electrolytic Capacitors Radial, Can 580mOhm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D107M040CD3DE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D107M040CD3DE3
Capacitors - Aluminum Electrolytic Capacitors 678D107M040CD3DE3
CAP ALUM 100UF 20% 40V RADIAL

CAP ALUM 100UF 20% 40V RADIAL

Supplier's Site
Capacitor Alum Elec 100Uf, 40V, 20%, Radial; Capacitance Vishay - 70M8243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 100Uf, 40V, 20%, Radial; Capacitance Vishay
70M8243
Capacitor Alum Elec 100Uf, 40V, 20%, Radial; Capacitance Vishay 70M8243
CAPACITOR ALUM ELEC 100UF, 40V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 100UF, 40V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 678D107M040CD3DE3-ND 678D107M040CD3DE3 70M8243
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 100Uf, 40V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details