Vishay Intertechnology, Inc. 390uF 40V Capacitor 672D397H040DS5C

Description
Cap Aluminum Lytic 390uF 40V -10% to 100% (12.5 X 42.5mm) Radial 5mm 105°C Bulk Product overview: 672D397H040DS5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-672D397H040DS5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 390uF 40V -10% to 100% (12.5 X 42.5mm) Radial 5mm 105°C Bulk Product overview: 672D397H040DS5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-672D397H040DS5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390uF 40V Capacitor
58-672D397H040DS5C
390uF 40V Capacitor 58-672D397H040DS5C
Cap Aluminum Lytic 390uF 40V -10% to 100% (12.5 X 42.5mm) Radial 5mm 105°C Bulk Product overview: 672D397H040DS5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-672D397H040DS5C can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 40V -10% to 100% (12.5 X 42.5mm) Radial 5mm 105°C Bulk Product overview: 672D397H040DS5C from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-672D397H040DS5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 672D397H040DS5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D397H040DS5C-ND
Aluminum Electrolytic Capacitors 672D397H040DS5C-ND
390µF 40V Aluminum Electrolytic Capacitors Radial, Can

390µF 40V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor 390Uf, 40V, +50%, -10%, Radial; Capacitance Vishay - 15F2786 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 390Uf, 40V, +50%, -10%, Radial; Capacitance Vishay
15F2786
Aluminum Electrolytic Capacitor 390Uf, 40V, +50%, -10%, Radial; Capacitance Vishay 15F2786
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 40V, +50%, -10%, RADIAL; Capacitance:390µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 40V, +50%, -10%, RADIAL; Capacitance:390µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 672D397H040DS5C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D397H040DS5C
Capacitors - Aluminum Electrolytic Capacitors 672D397H040DS5C
CAP ALUM 390UF 40V RADIAL TH

CAP ALUM 390UF 40V RADIAL TH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-672D397H040DS5C 672D397H040DS5C-ND 15F2786 672D397H040DS5C
Product Name 390uF 40V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 390Uf, 40V, +50%, -10%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 100 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details