Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D337F025DT4D

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 290mOhm @ 120Hz
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 290mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D337F025DT4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D337F025DT4D-ND
Aluminum Electrolytic Capacitors 672D337F025DT4D-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 290mOhm @ 120Hz

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 290mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D337F025DT4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D337F025DT4D
Capacitors - Aluminum Electrolytic Capacitors 672D337F025DT4D
CAP ALUM 330UF 25V RADIAL

CAP ALUM 330UF 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D337F025DT4D-ND 672D337F025DT4D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details