Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D158F020FV4D

Description
1500µF 20V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz
Request a Quote Datasheet
Description
1500µF 20V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D158F020FV4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D158F020FV4D-ND
Aluminum Electrolytic Capacitors 672D158F020FV4D-ND
1500µF 20V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz

1500µF 20V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D158F020FV4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D158F020FV4D
Capacitors - Aluminum Electrolytic Capacitors 672D158F020FV4D
CAP ALUM 1500UF 20V RADIAL

CAP ALUM 1500UF 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D158F020FV4D-ND 672D158F020FV4D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details