Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D127F100ET3D

Description
120µF 100V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz
Request a Quote Datasheet
Description
120µF 100V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D127F100ET3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D127F100ET3D-ND
Aluminum Electrolytic Capacitors 672D127F100ET3D-ND
120µF 100V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz

120µF 100V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D127F100ET3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D127F100ET3D
Capacitors - Aluminum Electrolytic Capacitors 672D127F100ET3D
CAP ALUM 120UF 100V RADIAL

CAP ALUM 120UF 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D127F100ET3D-ND 672D127F100ET3D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details